PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-94

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The M5 variant has a 0.8 mm metric thread, a 14.3 mm screw length, and installs in sheet thicknesses up to 7.04 mm. The screw is made of 400 series stainless steel with a passivated finish, and the spring is 300 series stainless steel. The retaining ring is nylon with a maximum temperature limit of 93°C. A dimple on the head provides a positive stop during installation. The part requires a #2 driver and minimum distance to hole edge of 8.63 mm.

Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The M5 variant has a 0.8 mm metric thread, a 14.3 mm screw length, and installs in sheet thicknesses up to 7.04 mm. The screw is made of 400 series stainless steel with a passivated finish, and the spring is 300 series stainless steel. The retaining ring is nylon with a maximum temperature limit of 93°C. A dimple on the head provides a positive stop during installation. The part requires a #2 driver and minimum distance to hole edge of 8.63 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-94 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-94
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-94
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M5-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M5-94
Captive Screws PFC2P-M5-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M5-94 PFC2P-M5-94
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MW-032-11BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers