PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-72-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 captive panel screws are spring-loaded, tool or hand-operated fasteners with a screw head, designed for secure mounting and easy access in thin material panels. The assembly includes a carbon steel screw, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). Installed in sheet steel with hardness up to HRB 80 or HB 150, the -832 thread size corresponds to 8-32 UNC with a 0.500 inch screw length. The BN finish denotes black nitride coating per AMS2753, Section 3, applied to both retainer and screw. Minimum hole size is 0.060 inch, and minimum edge distance is 0.310 inch. Diagonal knurling identifies metric variants, but this is a unified thread model.

Datasheet Summary
Powered by GS/AI

PFS2 captive panel screws are spring-loaded, tool or hand-operated fasteners with a screw head, designed for secure mounting and easy access in thin material panels. The assembly includes a carbon steel screw, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). Installed in sheet steel with hardness up to HRB 80 or HB 150, the -832 thread size corresponds to 8-32 UNC with a 0.500 inch screw length. The BN finish denotes black nitride coating per AMS2753, Section 3, applied to both retainer and screw. Minimum hole size is 0.060 inch, and minimum edge distance is 0.310 inch. Diagonal knurling identifies metric variants, but this is a unified thread model.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-72-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-72-BN
Screw Head, Spring-loaded - Unified PFS2-832-72-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-832-72-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details