PFC2P-832-50 -- CAPTIVE PANEL SCREW-TOOL ONLY, NON FLUSH, SPRING-LOADED - UNIFIED
PennEngineering®
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-832-50
Description
Fully concealed-head for tool only access.
UL approved.
Assorted screw lengths for most applications.
-
PennEngineering®
-
bisco industries
Request a Quote
Email Supplier
Datasheet
Description
Fully concealed-head for tool only access.
UL approved.
Assorted screw lengths for most applications.
Request a Quote
Email Supplier
Datasheet
Suppliers
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-832-50
Fully concealed-head for tool only access.
UL approved.
Assorted screw lengths for most applications.
- Fully concealed-head for tool only access.
- UL approved.
- Assorted screw lengths for most applications.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Captive Fasteners |
Captive Fasteners |
|
Product Number
|
PFC2P-832-50 |
PFC2P-832-50 |
|
Product Name
|
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified |
Captive Screws |
|
Captive Fastener Class / Type
|
Captive Screws
|
Captive Screws
|
|
Decimal Thread Diameter
|
0.1640 inch (4.17 mm)
|
|
|
Unified Thread Notation
|
Unified
|
Unified
|
|
Shoulder Diameter
|
0.0600 inch (1.52 mm)
|
|
|
Panel Thickness
|
0.0600 inch (1.52 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Captive Fastener Class / Type
Captive Screws
Metric Thread Notation
Metric
Hole Size
0.2189 inch (5.56 mm)
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1900 inch (4.83 mm)
Unified Thread Notation
Unified
View Details
Captive Fastener Class / Type
Captive Screws
Metric Thread Notation
Metric
Hole Size
0.2500 inch (6.35 mm)
View Details
Captive Fastener Class / Type
Captive Screws
Decimal Thread Diameter
0.1380 inch (3.51 mm)
Unified Thread Notation
Unified
View Details