PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-632-40 is a tool-only, non-flush, spring-loaded captive panel screw with a #6-32 thread and a 0.375-inch screw length. It features a Phillips drive, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a 200°F (93°C) temperature limit. The screw is designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less, and includes a DuraBlack finish. It requires a 0.28-inch minimum hole spacing to edge and a 0.28-inch hole size for proper installation.

Datasheet Summary
Powered by GS/AI

PFC2P-632-40 is a tool-only, non-flush, spring-loaded captive panel screw with a #6-32 thread and a 0.375-inch screw length. It features a Phillips drive, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a 200°F (93°C) temperature limit. The screw is designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less, and includes a DuraBlack finish. It requires a 0.28-inch minimum hole spacing to edge and a 0.28-inch hole size for proper installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-40 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-40
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-632-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-632-40
Captive Screws PFC2P-632-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-632-40 PFC2P-632-40
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11M-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details