PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-60

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M6-60 is a spring-loaded captive panel screw with an M6 metric thread, designed for easy mounting and removal while remaining captive in the panel. The screw is made of carbon steel with a bright nickel over copper flash finish and features a 300 series stainless steel spring and nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with a maximum hardness of HRB 80 or HB 150, requiring a minimum hole size of 10.49 mm and a minimum distance from hole center to edge of 9.65 mm. The screw length is 9.5 mm. The retainer is hardened carbon steel, and the assembly supports both tool and hand operation.

Datasheet Summary
Powered by GS/AI

PFS2-M6-60 is a spring-loaded captive panel screw with an M6 metric thread, designed for easy mounting and removal while remaining captive in the panel. The screw is made of carbon steel with a bright nickel over copper flash finish and features a 300 series stainless steel spring and nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with a maximum hardness of HRB 80 or HB 150, requiring a minimum hole size of 10.49 mm and a minimum distance from hole center to edge of 9.65 mm. The screw length is 9.5 mm. The retainer is hardened carbon steel, and the assembly supports both tool and hand operation.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-60 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-60
Screw Head, Spring-loaded - Metric PFS2-M6-60
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M6-60 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M6-60
Captive Screws PFS2-M6-60
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M6-60 PFS2-M6-60
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - PF11MW-032-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details