PennEngineering® Screw Head, Spring-loaded - Unified PFS2-440-40

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-440-40 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, retaining the assembly captive during mounting and removal. It features an external thread in #4-40 Unified Coarse pitch, with a shank length of 0.250 inches and a minimum sheet thickness of 0.060 inches. The retainer is made of hardened carbon steel with a bright nickel finish over copper flash per ASTM B689, Type II, and the screw is carbon steel with the same finish. The spring and retaining ring are stainless steel and nylon respectively, with a temperature limit of 200°F (93°C). The component installs in sheet hardness up to HRB 80 or HB 150, with a minimum hole size of 0.060 inches and minimum edge distance of 0.360 inches.

Datasheet Summary
Powered by GS/AI

PFS2-440-40 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, retaining the assembly captive during mounting and removal. It features an external thread in #4-40 Unified Coarse pitch, with a shank length of 0.250 inches and a minimum sheet thickness of 0.060 inches. The retainer is made of hardened carbon steel with a bright nickel finish over copper flash per ASTM B689, Type II, and the screw is carbon steel with the same finish. The spring and retaining ring are stainless steel and nylon respectively, with a temperature limit of 200°F (93°C). The component installs in sheet hardness up to HRB 80 or HB 150, with a minimum hole size of 0.060 inches and minimum edge distance of 0.360 inches.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-440-40 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-440-40
Screw Head, Spring-loaded - Unified PFS2-440-40
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-440-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-440-40
Captive Screws PFS2-440-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-440-40 PFS2-440-40
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details