PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-62-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P series tool-only, non-flush, spring-loaded captive panel screws are designed for applications requiring tool access without flush mounting. They are UL approved and suitable for use with painted panels and stainless steel sheets. These screws feature anti-corrosion resistance and are available with black color options. Installation is intended for thin material components requiring repeated service access.

Datasheet Summary
Powered by GS/AI

PFC2P series tool-only, non-flush, spring-loaded captive panel screws are designed for applications requiring tool access without flush mounting. They are UL approved and suitable for use with painted panels and stainless steel sheets. These screws feature anti-corrosion resistance and are available with black color options. Installation is intended for thin material components requiring repeated service access.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-440-62-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-440-62-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-62-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-440-62-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details