PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part PFC2P-M5-72-BN is a metric variant with an M5 x 0.8 thread, a screw length of 7.9 mm, and a black nitride finish (BN) meeting AMS2753 Section 3 for both screw and retainer. The retainer is nylon with a temperature limit of 93°C, and the screw is 400 series stainless steel. Minimum sheet thickness is 0.64 mm, and the minimum hole size is 8.63 mm. The screw head has dimples to provide a positive stop during installation. The assembly is UL approved and suitable for use in printed circuit boards and stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part PFC2P-M5-72-BN is a metric variant with an M5 x 0.8 thread, a screw length of 7.9 mm, and a black nitride finish (BN) meeting AMS2753 Section 3 for both screw and retainer. The retainer is nylon with a temperature limit of 93°C, and the screw is 400 series stainless steel. Minimum sheet thickness is 0.64 mm, and the minimum hole size is 8.63 mm. The screw head has dimples to provide a positive stop during installation. The assembly is UL approved and suitable for use in printed circuit boards and stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-72-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-72-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M5-72-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details