PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ screw is a tool-only, non-flush, spring-loaded captive panel screw with a recessed head and DuraBlack™ finish, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a 40 thread size (1/4-20 threads per inch) and is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200˚°F (93˚°C). The screw has an installed height above the sheet of 0.380 inches and requires a #3 driver. A dimple on the head provides a positive stop during installation. UL approval and corrosion resistance are confirmed for the series.

Datasheet Summary
Powered by GS/AI

PFC2P™ screw is a tool-only, non-flush, spring-loaded captive panel screw with a recessed head and DuraBlack™ finish, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a 40 thread size (1/4-20 threads per inch) and is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200˚°F (93˚°C). The screw has an installed height above the sheet of 0.380 inches and requires a #3 driver. A dimple on the head provides a positive stop during installation. UL approval and corrosion resistance are confirmed for the series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-40-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-40-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-632-40-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details