PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-94-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series comprises spring-loaded captive panel screws with a screw head, designed for tool or hand operation. The assembly includes a carbon steel screw, hardened carbon steel retainer, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with hardness up to HRB 80 or HB 150. The #8-32 thread variant has a 0.275 inch shank length, minimum hole size of 0.060 inch, and minimum edge distance of 0.28 inch. The retainer pushout force in cold-rolled steel is 300 lbs. The finish is bright nickel over copper flash per ASTM B689, Type II, or optional black nitride per AMS2753, Section 3. Thread specification is ASME B1.1, 2A / ASME B1.13M, 6g. A shoulder provides positive installation stop.

Datasheet Summary
Powered by GS/AI

The PFS2 series comprises spring-loaded captive panel screws with a screw head, designed for tool or hand operation. The assembly includes a carbon steel screw, hardened carbon steel retainer, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with hardness up to HRB 80 or HB 150. The #8-32 thread variant has a 0.275 inch shank length, minimum hole size of 0.060 inch, and minimum edge distance of 0.28 inch. The retainer pushout force in cold-rolled steel is 300 lbs. The finish is bright nickel over copper flash per ASTM B689, Type II, or optional black nitride per AMS2753, Section 3. Thread specification is ASME B1.1, 2A / ASME B1.13M, 6g. A shoulder provides positive installation stop.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-94-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-94-BN
Screw Head, Spring-loaded - Unified PFS2-832-94-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-832-94-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19621 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MW-0420-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers