PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-82

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M6-82 is a spring-loaded captive panel screw with an M6 metric thread, designed for tool or hand operation and to remain captive during mounting and removal. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The assembly is rated for use in sheet hardness up to HB 150 or HRB 80. It installs into sheets with a minimum thickness of 1.53 mm and a maximum thickness of 9.5 mm, requiring a 10.49 mm minimum hole size and a 3.2 mm minimum distance from the hole center to the edge. The installed height is 9.65 mm.

Datasheet Summary
Powered by GS/AI

PFS2-M6-82 is a spring-loaded captive panel screw with an M6 metric thread, designed for tool or hand operation and to remain captive during mounting and removal. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The assembly is rated for use in sheet hardness up to HB 150 or HRB 80. It installs into sheets with a minimum thickness of 1.53 mm and a maximum thickness of 9.5 mm, requiring a 10.49 mm minimum hole size and a 3.2 mm minimum distance from the hole center to the edge. The installed height is 9.65 mm.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-82 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-82
Screw Head, Spring-loaded - Metric PFS2-M6-82
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M6-82 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M6-82
Captive Screws PFS2-M6-82
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M6-82 PFS2-M6-82
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19633 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details