PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with hardness up to HRB 70 or HB 125. The PFC2P-M6-82 variant features an M6 x 1 thread, a 9.5 mm screw length, and a 3.84 mm max. sheet thickness. It includes a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack™ finish, and a nylon retainer rated to 93°C. The screw requires a #3 driver and recommends a minimum distance of 9.65 mm from hole center to sheet edge. Mounting requires a 9.65 mm hole in the panel. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with hardness up to HRB 70 or HB 125. The PFC2P-M6-82 variant features an M6 x 1 thread, a 9.5 mm screw length, and a 3.84 mm max. sheet thickness. It includes a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack™ finish, and a nylon retainer rated to 93°C. The screw requires a #3 driver and recommends a minimum distance of 9.65 mm from hole center to sheet edge. Mounting requires a 9.65 mm hole in the panel. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-82 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-82
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M6-82 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M6-82
Captive Screws PFC2P-M6-82
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M6-82 PFC2P-M6-82
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details