PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M3-62-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm), with threads established by clinching. They meet UL 1950 service area access requirements and accommodate stainless steel sheets with hardness HRB 88 or less. The screw has a Philips driver size #1, a 1.53 mm shank diameter, and accommodates a 6.4 mm sheet thickness. Dimensions include a 7.9 mm head height, 7.92 mm mounting hole diameter, and 14.3 mm maximum screw length. A concealed head design and blue plastic retaining ring ensure full access control and retention. The example PFC4-M3-62-2 variant corresponds to an M3 thread with screw length 9.5 mm, as specified in the series.

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm), with threads established by clinching. They meet UL 1950 service area access requirements and accommodate stainless steel sheets with hardness HRB 88 or less. The screw has a Philips driver size #1, a 1.53 mm shank diameter, and accommodates a 6.4 mm sheet thickness. Dimensions include a 7.9 mm head height, 7.92 mm mounting hole diameter, and 14.3 mm maximum screw length. A concealed head design and blue plastic retaining ring ensure full access control and retention. The example PFC4-M3-62-2 variant corresponds to an M3 thread with screw length 9.5 mm, as specified in the series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric - PFC4-M3-62-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
PFC4-M3-62-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M3-62-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-M3-62-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11MF-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details