PennEngineering® Screw Head, Spring-loaded - Unified PFS2-440-40-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head for tool or hand operation, remain captive during mounting and removal, and are designed for use in thin sheet materials. The assembly includes a 300 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The screw has external threads per ASME B1.1, 2A and ASME B1.13M, 6g. The part is available with a black nitride finish (BN) per AMS2753, Section 3. It installs into sheet material up to 0.060 inch thick with a minimum hole size of 0.060 inch and requires a minimum distance of 0.25 inch from the hole center to the sheet edge. Maximum sheet hardness is HRB 80 or HB 150. The header 440-40 indicates a #4-40 thread size and a 0.250 inch screw length.

Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head for tool or hand operation, remain captive during mounting and removal, and are designed for use in thin sheet materials. The assembly includes a 300 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The screw has external threads per ASME B1.1, 2A and ASME B1.13M, 6g. The part is available with a black nitride finish (BN) per AMS2753, Section 3. It installs into sheet material up to 0.060 inch thick with a minimum hole size of 0.060 inch and requires a minimum distance of 0.25 inch from the hole center to the sheet edge. Maximum sheet hardness is HRB 80 or HB 150. The header 440-40 indicates a #4-40 thread size and a 0.250 inch screw length.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-440-40-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-440-40-BN
Screw Head, Spring-loaded - Unified PFS2-440-40-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-440-40-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details