PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-04-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P-M6-04-BN is a tool-only, non-flush, spring-loaded captive panel screw with an M6 x 1 thread and a black nitride finish, designed for installation into sheet metal up to 15.9 mm thick with a minimum hole diameter of 9.65 mm and a minimum distance to edge of 15.75 mm. The screw is made of 400 series stainless steel, the spring is 300 series stainless steel, and the retaining ring is nylon with a temperature limit of 93°C. It features a dimple on the head to prevent over-tightening during installation and requires a #3 driver. The finish complies with AMS2753, Section 3.

Datasheet Summary
Powered by GS/AI

The PFC2P-M6-04-BN is a tool-only, non-flush, spring-loaded captive panel screw with an M6 x 1 thread and a black nitride finish, designed for installation into sheet metal up to 15.9 mm thick with a minimum hole diameter of 9.65 mm and a minimum distance to edge of 15.75 mm. The screw is made of 400 series stainless steel, the spring is 300 series stainless steel, and the retaining ring is nylon with a temperature limit of 93°C. It features a dimple on the head to prevent over-tightening during installation and requires a #3 driver. The finish complies with AMS2753, Section 3.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-04-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-04-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-04-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-04-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers