PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M3-40

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M3-40 is a spring-loaded captive panel screw with an M3 metric thread, designed for tool or hand operation to secure thin metal panels while keeping the fastener captive during removal. The assembly includes a hardened carbon steel screw with bright nickel plating over copper flash, a 300 series stainless steel retainer, and a nylon retaining ring with a temperature limit of 93°C. The minimum hole size in sheet material is 1.53 mm, and the maximum sheet thickness is 1.53 mm. The screw has a minimum distance of 6.35 mm from hole center to edge. The retainer is identifiable by a blue plastic retaining ring, a PEM trademark. This part is part of the PFC2/PFS2 series, which applies to both steel and stainless steel variants, with performance data validated for sheet hardness up to HB 150 or HRB 80 or less.

Datasheet Summary
Powered by GS/AI

PFS2-M3-40 is a spring-loaded captive panel screw with an M3 metric thread, designed for tool or hand operation to secure thin metal panels while keeping the fastener captive during removal. The assembly includes a hardened carbon steel screw with bright nickel plating over copper flash, a 300 series stainless steel retainer, and a nylon retaining ring with a temperature limit of 93°C. The minimum hole size in sheet material is 1.53 mm, and the maximum sheet thickness is 1.53 mm. The screw has a minimum distance of 6.35 mm from hole center to edge. The retainer is identifiable by a blue plastic retaining ring, a PEM trademark. This part is part of the PFC2/PFS2 series, which applies to both steel and stainless steel variants, with performance data validated for sheet hardness up to HB 150 or HRB 80 or less.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M3-40 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M3-40
Screw Head, Spring-loaded - Metric PFS2-M3-40
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M3-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M3-40
Captive Screws PFS2-M3-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M3-40 PFS2-M3-40
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details