PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-72-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 spring-loaded captive panel screws are screw head fasteners designed for tool or hand operation to attach thin sheet materials with easy access and removal. The assembly includes a 300 series stainless steel screw, a carbon steel retainer with bright nickel finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials up to 0.060 in (1.52 mm) thick with a minimum hole size of 0.164 in (4.17 mm) and minimum edge distance of 0.28 in (7.11 mm). The screw features an external metric thread M5-0.8, an installed height of 0.437 in (11.1 mm), and a depth of 0.082 in (2.08 mm).

Datasheet Summary
Powered by GS/AI

PFS2 spring-loaded captive panel screws are screw head fasteners designed for tool or hand operation to attach thin sheet materials with easy access and removal. The assembly includes a 300 series stainless steel screw, a carbon steel retainer with bright nickel finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials up to 0.060 in (1.52 mm) thick with a minimum hole size of 0.164 in (4.17 mm) and minimum edge distance of 0.28 in (7.11 mm). The screw features an external metric thread M5-0.8, an installed height of 0.437 in (11.1 mm), and a depth of 0.082 in (2.08 mm).

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-72-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-72-BN-2
Screw Head, Spring-loaded - Unified PFS2-832-72-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-832-72-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details