PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-5-0-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV series consists of non-spring-loaded captive panel screws with a low-profile design for limited access applications, featuring a universal slot or Phillips recess and available with Torx® recess. Made with a carbon steel retainer and hardened carbon steel screw, both finished with bright nickel over copper flash, these screws are rated for use in sheet materials with hardness not exceeding HRB 60 or HB 107. The M3 x 0.5 variant has a screw length of 5.55 mm, a minimum sheet thickness of 0.92 mm, a maximum sheet thickness of 2.03 mm, and requires a hole size of 3.0 mm with a minimum edge distance of 5.8 mm.

Datasheet Summary
Powered by GS/AI

The PFHV series consists of non-spring-loaded captive panel screws with a low-profile design for limited access applications, featuring a universal slot or Phillips recess and available with Torx® recess. Made with a carbon steel retainer and hardened carbon steel screw, both finished with bright nickel over copper flash, these screws are rated for use in sheet materials with hardness not exceeding HRB 60 or HB 107. The M3 x 0.5 variant has a screw length of 5.55 mm, a minimum sheet thickness of 0.92 mm, a maximum sheet thickness of 2.03 mm, and requires a hole size of 3.0 mm with a minimum edge distance of 5.8 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Metric - PFHV-M3-5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Metric
PFHV-M3-5-0-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-5-0-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-M3-5-0-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19631 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details