PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal with hardness up to HRB 70 or HB 125. The M6×1 thread variant has a screw length of 10.49 mm, a minimum sheet thickness of 1.53 mm, and a maximum sheet thickness of 7.04 mm. It requires a #3 driver and a hole size of 9.65 mm, with a minimum distance to edge of 15.75 mm. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 93°C. The part includes a DuraBlack finish option and is designed to prevent over-tightening with an integral stop. All variants are UL approved and corrosion resistant.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal with hardness up to HRB 70 or HB 125. The M6×1 thread variant has a screw length of 10.49 mm, a minimum sheet thickness of 1.53 mm, and a maximum sheet thickness of 7.04 mm. It requires a #3 driver and a hole size of 9.65 mm, with a minimum distance to edge of 15.75 mm. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 93°C. The part includes a DuraBlack finish option and is designed to prevent over-tightening with an integral stop. All variants are UL approved and corrosion resistant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-82-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-82-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-82-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details