PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-60-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2™ spring-loaded captive panel screws are metric-threaded fasteners designed for tool or hand operation, retaining the screw assembly captive during installation and removal. The part is assembled with a carbon steel screw, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is designed for installation into sheet materials with a hardness of HRB 80 or less or HB 150 or less. The M6×1 thread size has a minimum hole size of 10.49 mm and a maximum sheet thickness of 9.5 mm. The DuraBlack™ finish (code BN) is an optional nitride coating per AMS2753, Section 3. The screw's shoulder provides a positive installation stop, and the diagonally knurled body identifies metric thread sizes.

Datasheet Summary
Powered by GS/AI

PFS2™ spring-loaded captive panel screws are metric-threaded fasteners designed for tool or hand operation, retaining the screw assembly captive during installation and removal. The part is assembled with a carbon steel screw, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is designed for installation into sheet materials with a hardness of HRB 80 or less or HB 150 or less. The M6×1 thread size has a minimum hole size of 10.49 mm and a maximum sheet thickness of 9.5 mm. The DuraBlack™ finish (code BN) is an optional nitride coating per AMS2753, Section 3. The screw's shoulder provides a positive installation stop, and the diagonally knurled body identifies metric thread sizes.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-60-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-60-BN
Screw Head, Spring-loaded - Metric PFS2-M6-60-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M6-60-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19603 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details