PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-632-0-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a non-spring-loaded, low-profile fastener designed for limited access applications, available in two screw lengths with a universal slot or Phillips recess and optional Torx® drive. It features a carbon steel retainer and hardened carbon steel screw, finished with bright nickel over copper flash per ASTM B689, Type II, and is rated for installation in sheet materials with hardness up to HRB 60 or HB 107. The part number PFHV-632-0-CN corresponds to a #6-32 thread size with a 0.216 inch screw length and CN finish, designed for use in sheets up to 0.112 inch thick, with a minimum hole spacing of 0.23 inch and a recommended hole size of 0.23 inch.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a non-spring-loaded, low-profile fastener designed for limited access applications, available in two screw lengths with a universal slot or Phillips recess and optional Torx® drive. It features a carbon steel retainer and hardened carbon steel screw, finished with bright nickel over copper flash per ASTM B689, Type II, and is rated for installation in sheet materials with hardness up to HRB 60 or HB 107. The part number PFHV-632-0-CN corresponds to a #6-32 thread size with a 0.216 inch screw length and CN finish, designed for use in sheets up to 0.112 inch thick, with a minimum hole spacing of 0.23 inch and a recommended hole size of 0.23 inch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Unified - PFHV-632-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Unified
PFHV-632-0-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-632-0-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-632-0-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - PF11MF-440-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details