PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-72

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M4-72 is a spring-loaded captive panel screw with an M4 metric thread, designed for tool or hand operation to attach thin metal panels with easy access and removal. The assembly features a hardened carbon steel screw with a bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with a Brinell hardness of 150 or less and requires a minimum hole size of 7.92 mm and a minimum edge distance of 3.2 mm. The screw shank length is 14.3 mm, and the installed height above the panel is 11.43 mm. The retainer includes a blue plastic ring, a PEM trademark.

Datasheet Summary
Powered by GS/AI

PFS2-M4-72 is a spring-loaded captive panel screw with an M4 metric thread, designed for tool or hand operation to attach thin metal panels with easy access and removal. The assembly features a hardened carbon steel screw with a bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials with a Brinell hardness of 150 or less and requires a minimum hole size of 7.92 mm and a minimum edge distance of 3.2 mm. The screw shank length is 14.3 mm, and the installed height above the panel is 11.43 mm. The retainer includes a blue plastic ring, a PEM trademark.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-72 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-72
Screw Head, Spring-loaded - Metric PFS2-M4-72
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M4-72 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M4-72
Captive Screws PFS2-M4-72
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M4-72 PFS2-M4-72
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details