PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-40-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2™ is a spring-loaded captive panel screw with a screw head design for tool or finger operation, intended for installation into aluminum and cold-rolled steel sheets. It is available in multiple thread sizes, including M3, M4, M5, and M6, with installation and retainer pushout forces specified for these threads. The fastener accommodates thin sheet materials and provides a flush-mounted configuration with a black finish option. Performance data confirms retention under mechanical load, with pullout forces up to 350 lbs in cold-rolled steel for the M4 size. It meets UL standards for operator access areas. The part number PFC2-632-40-2 corresponds to the series, though specific details for the exact variant are not individually called out.

Datasheet Summary
Powered by GS/AI

PFC2™ is a spring-loaded captive panel screw with a screw head design for tool or finger operation, intended for installation into aluminum and cold-rolled steel sheets. It is available in multiple thread sizes, including M3, M4, M5, and M6, with installation and retainer pushout forces specified for these threads. The fastener accommodates thin sheet materials and provides a flush-mounted configuration with a black finish option. Performance data confirms retention under mechanical load, with pullout forces up to 350 lbs in cold-rolled steel for the M4 size. It meets UL standards for operator access areas. The part number PFC2-632-40-2 corresponds to the series, though specific details for the exact variant are not individually called out.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-40-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-40-2
Screw Head, Spring-loaded - Unified PFC2-632-40-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-632-40-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details