PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-0-CN-2

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, replacing loose hardware with a captive design. It is available in metric thread sizes, including M3 x 0.5, with a screw length of 0.92 mm and a shank length of 5.55 mm. The retainer is carbon steel with bright nickel over copper flash finish per ASTM B689, Type II, and the screw is hardened carbon steel. It installs into sheet materials with a hardness of HRB 60 or less or HB 107 or less. The screw features a universal slot/Phillips recess with optional Torx® drive, and includes MAThread® anti-cross-thread technology. Minimum hole size is 0.55 mm and minimum edge distance is 5.8 mm.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, replacing loose hardware with a captive design. It is available in metric thread sizes, including M3 x 0.5, with a screw length of 0.92 mm and a shank length of 5.55 mm. The retainer is carbon steel with bright nickel over copper flash finish per ASTM B689, Type II, and the screw is hardened carbon steel. It installs into sheet materials with a hardness of HRB 60 or less or HB 107 or less. The screw features a universal slot/Phillips recess with optional Torx® drive, and includes MAThread® anti-cross-thread technology. Minimum hole size is 0.55 mm and minimum edge distance is 5.8 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Metric - PFHV-M3-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Metric
PFHV-M3-0-CN-2
Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-0-CN-2
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-M3-0-CN-2
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details