PennEngineering® Datasheets for Captive Fasteners
Captive fasteners are designed for permanent retention within their target assembly or housing, often even upon servicing, providing a secure joint and avoiding loss or damage that might be caused by a loose part.
Captive Fasteners: Learn more
| Product Name | Notes |
|---|---|
| Designed for eMobility Lightweighting Demands As e-mobility applications continue to trend toward lighter and more efficient battery systems, engineers are tasked with reducing weight while maintaining structural integrity. Traditional joining... | |
| GHOST™ Fastening Technology is ideal for achieving tight security and sleek aesthetics. This new PEM® capability produces a fully concealed fastener with zero visible evidence of position or disassembly method... | |
| PEM® ECCB™ Contact Bushing: Designed for installation into straight punched holes without additional surface preparation. Breaks aluminum and copper oxide layers on busbars for low resistance connections. Combined broach and... | |
| PEM® PFTRCS™, self clinching, and PFTRFS™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction... | |
| Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel. | |
| Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel. | |
| Compensates for mating hole misalignment. Installs into any panel hardness. | |
| Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation. | |
| Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color... |
| Next >> |