PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-50

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M4-50 is a spring-loaded captive panel screw with an M4 thread, designed for tool or hand operation to attach thin metal panels with easy access. It features a hardened carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The screw has a bright nickel over copper flash finish per ASTM B689, Type II, and is rated for use in sheet hardness up to HRB 80 or HB 150. Installed height above sheet is 13.72 mm, with a minimum hole size of 1.53 mm and a minimum distance to edge of 6.35 mm. The assembly remains captive during installation and removal.

Datasheet Summary
Powered by GS/AI

PFS2-M4-50 is a spring-loaded captive panel screw with an M4 thread, designed for tool or hand operation to attach thin metal panels with easy access. It features a hardened carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The screw has a bright nickel over copper flash finish per ASTM B689, Type II, and is rated for use in sheet hardness up to HRB 80 or HB 150. Installed height above sheet is 13.72 mm, with a minimum hole size of 1.53 mm and a minimum distance to edge of 6.35 mm. The assembly remains captive during installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-50 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-50
Screw Head, Spring-loaded - Metric PFS2-M4-50
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M4-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M4-50
Captive Screws PFS2-M4-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M4-50 PFS2-M4-50
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details