PennEngineering® Screw Head, Spring-loaded - Unified PFS2-0420-60

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2-0420-60 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin metal panels with easy subsequent access. It features an external #10-32 thread, a carbon steel screw with bright nickel over copper flash finish, and a 300 series stainless steel retainer and spring. The nylon retaining ring has a temperature limit of 200°F (93°C). The screw length is 0.625 inch, designed for sheet thicknesses up to 0.250 inch with a minimum hole size of 0.413 inch and a minimum edge distance of 0.125 inch. The part is rated for sheet hardness up to HRB 80 or HB 150. The blue plastic retaining ring is a PEM trademark and the assembly remains captive during installation and removal.

Datasheet Summary
Powered by GS/AI

The PFS2-0420-60 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin metal panels with easy subsequent access. It features an external #10-32 thread, a carbon steel screw with bright nickel over copper flash finish, and a 300 series stainless steel retainer and spring. The nylon retaining ring has a temperature limit of 200°F (93°C). The screw length is 0.625 inch, designed for sheet thicknesses up to 0.250 inch with a minimum hole size of 0.413 inch and a minimum edge distance of 0.125 inch. The part is rated for sheet hardness up to HRB 80 or HB 150. The blue plastic retaining ring is a PEM trademark and the assembly remains captive during installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-0420-60 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-0420-60
Screw Head, Spring-loaded - Unified PFS2-0420-60
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-0420-60 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-0420-60
Captive Screws PFS2-0420-60
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-0420-60 PFS2-0420-60
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details