PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M5-50

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M5-50 is a spring-loaded captive panel screw with an external M5 x 0.8 metric thread, designed for tool or hand operation to attach thin metal panels with repeated access. The screw is made of carbon steel with a bright nickel over copper flash finish, and the retaining retainer is hardened carbon steel with a nylon ring rated to 200°F (93°C). It installs in sheet material up to 7.9 mm thick with a minimum hole size of 8.74 mm and requires a minimum edge distance of 11.47 mm. The assembly remains captive during installation and removal. The retaining ring is a PEM trademark and the fastener meets pressure requirements for use in aluminum and cold-rolled steel sheets, with a retainer pushout force of 1156 N and installation force of 15.6 kN in cold-rolled steel.

Datasheet Summary
Powered by GS/AI

PFS2-M5-50 is a spring-loaded captive panel screw with an external M5 x 0.8 metric thread, designed for tool or hand operation to attach thin metal panels with repeated access. The screw is made of carbon steel with a bright nickel over copper flash finish, and the retaining retainer is hardened carbon steel with a nylon ring rated to 200°F (93°C). It installs in sheet material up to 7.9 mm thick with a minimum hole size of 8.74 mm and requires a minimum edge distance of 11.47 mm. The assembly remains captive during installation and removal. The retaining ring is a PEM trademark and the fastener meets pressure requirements for use in aluminum and cold-rolled steel sheets, with a retainer pushout force of 1156 N and installation force of 15.6 kN in cold-rolled steel.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M5-50 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M5-50
Screw Head, Spring-loaded - Metric PFS2-M5-50
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M5-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M5-50
Captive Screws PFS2-M5-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M5-50 PFS2-M5-50
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details