PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-94-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head and is available with a DuraBlackTM or black nitride finish (BN) on both screw and retainer. The part is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is specified for M4 x 0.7 threading, with a screw length code of 94 corresponding to a shank length of 14.3 mm and a maximum sheet thickness of 7.04 mm. Minimum distance from hole center to sheet edge is 7.87 mm. The assembly is UL approved and compatible with a #2 driver size.

Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head and is available with a DuraBlackTM or black nitride finish (BN) on both screw and retainer. The part is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is specified for M4 x 0.7 threading, with a screw length code of 94 corresponding to a shank length of 14.3 mm and a maximum sheet thickness of 7.04 mm. Minimum distance from hole center to sheet edge is 7.87 mm. The assembly is UL approved and compatible with a #2 driver size.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M4-94-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M4-94-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-94-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M4-94-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details