PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metals with hardness up to HRB 70 or HB 125. The M3 variant has a thread size of M3 x 0.5, a shank length of 6.4 mm, and installs in sheet thicknesses up to 1.53 mm. It features a Phillips driver recess, a retaining ring made of nylon with a temperature limit of 93°C, and a screw and spring constructed from 400 and 300 series stainless steel respectively. The screw is passivated and includes dimples on the head to prevent over-tightening during installation. The part is marked with a dimple identifier and designed for secure, no-loose-component installation into thin panels requiring subsequent access.

Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metals with hardness up to HRB 70 or HB 125. The M3 variant has a thread size of M3 x 0.5, a shank length of 6.4 mm, and installs in sheet thicknesses up to 1.53 mm. It features a Phillips driver recess, a retaining ring made of nylon with a temperature limit of 93°C, and a screw and spring constructed from 400 and 300 series stainless steel respectively. The screw is passivated and includes dimples on the head to prevent over-tightening during installation. The part is marked with a dimple identifier and designed for secure, no-loose-component installation into thin panels requiring subsequent access.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-40-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-40-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M3-40-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details