The PR10-M5 is a self-clinching flush-mounted retainer designed for M5 x 0.8 threads, intended for use in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a shank diameter of 3.18 mm, requires a minimum sheet thickness of 1.27 mm for self-clinching and 3.18 mm for flush installation, and uses a hole size of 9.53 mm with a minimum distance of 9.14 mm from the hole centerline to the sheet edge. The retainer is made from 300 series stainless steel and is passivated or tested per ASTM A380.
Specifications -
Thread Size x Pitch - - M5 x 0.8
Type - - PR10
Thread Code - - M5
A (Shank) Max. - - 3.18 mm
Min. Sheet for Self-Clinching - - 1.27 mm
Min. Sheet for Flush Installation - - 3.18 mm
Hole Size in Sheet + 0.08 - - 9.53 mm
B Nom. - - 7.37 mm
C Max. - - 9.50 mm
E Nom. - - 10.41 mm
H Nom. - - 1.91 mm
Min. Dist. Hole C/L to Edge - - 9.14 mm
Thread Specification - - ANSI/ASME B1.13M, 6H
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PR10-M5 |
| Product Name | PR10 Self-Clinching Flush-Mounted Retainers - Metric |
| Captive Fastener Class / Type | Captive Screws |