PennEngineering® Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Features: Easy to use: Just twist on wire! Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect... | |
| Features: Braided sleeve slips on quickly and is self-fitting over irregular shapes and contours. No wire pulling compounds are required due to its low surface friction. Slight tensioning after application... | |
| Features: Easy to use: Just twist on wire! Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect... | |
| Features: UV inhibitor added to resist harmful UV rays. Slit design allows side entry and encirclement of preassembled harnesses and capillary tubes. Unique slit design allows for wire breakouts. Heyco-Flex... |