PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M3-62

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-M3-62 is a spring-loaded captive panel screw with an M3 metric thread, designed for tool or hand operation and to remain captive during installation and removal. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 93°C. The part is rated for installation in sheet metal with a hardness of HRB 80 or less or HB 150 or less. Minimum hole size is 1.53 mm, minimum distance from hole center to edge is 6.35 mm, and installed height is 13.72 mm. The assembly is suitable for use in printed circuit boards and thin metal panels requiring repeated access.

Datasheet Summary
Powered by GS/AI

PFS2-M3-62 is a spring-loaded captive panel screw with an M3 metric thread, designed for tool or hand operation and to remain captive during installation and removal. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 93°C. The part is rated for installation in sheet metal with a hardness of HRB 80 or less or HB 150 or less. Minimum hole size is 1.53 mm, minimum distance from hole center to edge is 6.35 mm, and installed height is 13.72 mm. The assembly is suitable for use in printed circuit boards and thin metal panels requiring repeated access.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M3-62 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M3-62
Screw Head, Spring-loaded - Metric PFS2-M3-62
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M3-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M3-62
Captive Screws PFS2-M3-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M3-62 PFS2-M3-62
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers