PennEngineering® Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Specifications - Thread Size - - .112-40 (#4-40) Type - - PS10 Thread Code - - 440 Screw Length Code - - 40 E Nom. - - .180 in H... | |
| Specifications - Thread Size - - .138-32 (#6-32) Type - - PS10 Thread Code - - 632 Screw Length Code - - 40 E Nom. - - .210 in H... | |
| Specifications - Thread Size - - .164-32 (#8-32) Type - - PS10 Thread Code - - 832 Screw Length Code - - 40 E Nom. - - .250 in H... | |
| Specifications - Thread Size - - .190-32 (#10-32) Type - - PS10 Thread Code - - 032 Screw Length Code - - 40 E Nom. - - .280 in H... | |
| Specifications - Thread Size x Pitch - - M3 x 0.5 Type1 - - PS10 Thread Code - - M3 Screw Length Code - - 40 E Nom. -... | |
| Specifications - Thread Size x Pitch - - M4 x 0.7 Type1 - - PS10 Thread Code - - M4 Screw Length Code - - 40 E Nom. -... | |
| Specifications - Thread Size x Pitch - - M5 x 0.8 Type1 - - PS10 Thread Code - - M5 Screw Length Code - - 40 E Nom. -... |