PFK-440-62 is a spring-loaded, broaching captive panel screw designed for permanent installation in printed circuit boards. The assembly features a 0.112-40 thread (#4-40), with a shank length of 0.060 in and a maximum sheet thickness of 0.060 in. The retainer, screw, and spring are all made of 300 series stainless steel, with the retainer including a blue plastic nylon ring rated to 200°F (93°C). The screw is passivated per ASTM A380. The minimum hole size in the sheet is 0.265 in, with a minimum distance of 0.200 in from the hole centerline to the sheet edge. The diagonal knurl identifies metric thread sizes, and the screw includes a shoulder stop for controlled installation.
Specifications -
Thread Size - - .112-40 (#4-40)
Type - - PFK
Thread Code - - 440
Screw Length Code - - 62
A (Shank) Max. - - .060 in
Min. Sheet Thickness - - .060 in
Hole Size in Sheet + 0.003 - 0.000 - - .265 in
C ± .003 - - .283 in
E ± .010 - - .312 in
G ± .016 - - .375 in
H ± .005 - - .072 in
P ± .025 - - .125 in
T1 Max. - - .360 in
T2 Nom. - - .540 in
Min. Dist. Hole C/L to Edge - - .200 in
Thread Specification - - ANSI B1.1, 2A
Material Retainer1 - - 300 Series Stainless Steel
Material Screw - - 300 Series Stainless Steel
Material Spring - - 300 Series Stainless Steel
Finish Retainer - - Passivated and/or tested per ASTM A380
Finish Screw - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
CAD View - - Unfastened
1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Captive Fasteners | Captive Fasteners |
| Product Number | PFK-440-62 | PFK-440-62 |
| Product Name | Captive Screws, Broaching for PC Boards - Unified | Captive Screws |
| Captive Fastener Class / Type | Captive Screws | Captive Screws |
| Decimal Thread Diameter | 0.1120 inch (2.84 mm) | |
| Unified Thread Notation | Unified | Unified |
| Shoulder Diameter | 0.0600 inch (1.52 mm) |