PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-72-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws with a recessed head and DuraBlack finish, designed for installation into sheets with a hardness of HRB 70 or less or HB 125 or less. The M4 x 0.7 thread variant has a screw length of 14.3 mm, a minimum sheet thickness of 1.53 mm, and requires a 7.87 mm hole with a minimum edge distance of 9.53 mm. The screw and spring are made of 400 and 300 series stainless steel respectively, with a Nylon retainer limited to 93°C. The BN finish denotes black nitride coating per AMS2753, Section 3. These components are intended for secure, accessible mounting in thin metal panels requiring reassembly.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws with a recessed head and DuraBlack finish, designed for installation into sheets with a hardness of HRB 70 or less or HB 125 or less. The M4 x 0.7 thread variant has a screw length of 14.3 mm, a minimum sheet thickness of 1.53 mm, and requires a 7.87 mm hole with a minimum edge distance of 9.53 mm. The screw and spring are made of 400 and 300 series stainless steel respectively, with a Nylon retainer limited to 93°C. The BN finish denotes black nitride coating per AMS2753, Section 3. These components are intended for secure, accessible mounting in thin metal panels requiring reassembly.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M4-72-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M4-72-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-72-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M4-72-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details