PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-94

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The screw is made from 400 series stainless steel, the spring from 300 series stainless steel, and the retainer is nylon with a maximum temperature limit of 93°C. The M4 variant has a thread size of M4 x 0.7, a shank length of 14.3 mm, and requires a 7.87 mm hole diameter with a minimum distance of 7.87 mm to the sheet edge. The screw head features dimples to prevent rotation during installation and has a DuraBlack finish. The assembly includes an external metric thread conforming to ASME B1.13M, 6g.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The screw is made from 400 series stainless steel, the spring from 300 series stainless steel, and the retainer is nylon with a maximum temperature limit of 93°C. The M4 variant has a thread size of M4 x 0.7, a shank length of 14.3 mm, and requires a 7.87 mm hole diameter with a minimum distance of 7.87 mm to the sheet edge. The screw head features dimples to prevent rotation during installation and has a DuraBlack finish. The assembly includes an external metric thread conforming to ASME B1.13M, 6g.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M4-94 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M4-94
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-94
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M4-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M4-94
Captive Screws PFC2P-M4-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M4-94 PFC2P-M4-94
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details