PennEngineering® Screw Head, Spring-loaded - Metric PFC2-M3-62-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 is a spring-loaded captive panel screw designed to secure metal panels or thin materials in applications requiring frequent access, preventing loose hardware from falling out. It is suitable for installation into stainless steel sheets, features a recessed head for flush mounting, and includes a retaining mechanism to accommodate mounting misalignment. Available in tool- or finger-operated versions with black coating options.

Datasheet Summary
Powered by GS/AI

The PFC2 is a spring-loaded captive panel screw designed to secure metal panels or thin materials in applications requiring frequent access, preventing loose hardware from falling out. It is suitable for installation into stainless steel sheets, features a recessed head for flush mounting, and includes a retaining mechanism to accommodate mounting misalignment. Available in tool- or finger-operated versions with black coating options.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFC2-M3-62-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFC2-M3-62-BN
Screw Head, Spring-loaded - Metric PFC2-M3-62-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-M3-62-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers