PennEngineering® Screw Head, Spring-loaded - Unified PFS2-632-40-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-632-40-BN is a spring-loaded captive panel screw with a #6-32 thread and a 0.40-inch screw length, featuring a black nitride finish (BN) on both retainer and screw. The assembly remains captive during installation and removal, designed for tool or hand operation in sheet materials up to 0.060 inch thick, with a minimum hole size of 0.060 inch and a minimum edge distance of 0.28 inch. The retainer is hardened carbon steel, the screw is carbon steel, the spring is 300 series stainless steel, and the retaining ring is nylon rated to 200°F (93°C). The part meets ASME B1.1 and ASME B1.13M thread specifications for Class 2A/6g external threads.

Datasheet Summary
Powered by GS/AI

PFS2-632-40-BN is a spring-loaded captive panel screw with a #6-32 thread and a 0.40-inch screw length, featuring a black nitride finish (BN) on both retainer and screw. The assembly remains captive during installation and removal, designed for tool or hand operation in sheet materials up to 0.060 inch thick, with a minimum hole size of 0.060 inch and a minimum edge distance of 0.28 inch. The retainer is hardened carbon steel, the screw is carbon steel, the spring is 300 series stainless steel, and the retaining ring is nylon rated to 200°F (93°C). The part meets ASME B1.1 and ASME B1.13M thread specifications for Class 2A/6g external threads.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-632-40-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-632-40-BN
Screw Head, Spring-loaded - Unified PFS2-632-40-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-632-40-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details