PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M3-40-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC4™ captive panel screws are tool-only access fasteners designed for stainless steel sheets with hardness HRB 88 or less, providing a captive screw solution with a blue plastic retaining ring and shoulder for positive installation stop. The screw features a dimpled head for identification and is available in assorted lengths to accommodate various application needs. The part installs into sheets as thin as 0.025 in. (0.64 mm), with a recommended hole size of 0.060 in. and minimum edge distance of 0.25 in. for the M3 x 0.5 thread size.

Datasheet Summary
Powered by GS/AI

The PFC4™ captive panel screws are tool-only access fasteners designed for stainless steel sheets with hardness HRB 88 or less, providing a captive screw solution with a blue plastic retaining ring and shoulder for positive installation stop. The screw features a dimpled head for identification and is available in assorted lengths to accommodate various application needs. The part installs into sheets as thin as 0.025 in. (0.64 mm), with a recommended hole size of 0.060 in. and minimum edge distance of 0.25 in. for the M3 x 0.5 thread size.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric - PFC4-M3-40-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
PFC4-M3-40-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M3-40-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-M3-40-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details