PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-72

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-832-72 is a spring-loaded captive panel screw with an external ASME B1.1, 2A thread, designed for tool or hand operation. The screw is made of carbon steel with a bright nickel over copper flash finish, and the retainer is hardened carbon steel. A nylon retaining ring with a temperature limit of 200°F (93°C) keeps the assembly captive. The fastener fits sheet materials up to 0.060 inch thick with a minimum hole size of 0.312 inch and a minimum edge distance of 0.250 inch. It is rated for sheet hardness up to HRB 80 or HB 150. The part is part of the PFS2 series, which is RoHS-compliant and designed for applications requiring easy access and secure fastening without loose hardware.

Datasheet Summary
Powered by GS/AI

PFS2-832-72 is a spring-loaded captive panel screw with an external ASME B1.1, 2A thread, designed for tool or hand operation. The screw is made of carbon steel with a bright nickel over copper flash finish, and the retainer is hardened carbon steel. A nylon retaining ring with a temperature limit of 200°F (93°C) keeps the assembly captive. The fastener fits sheet materials up to 0.060 inch thick with a minimum hole size of 0.312 inch and a minimum edge distance of 0.250 inch. It is rated for sheet hardness up to HRB 80 or HB 150. The part is part of the PFS2 series, which is RoHS-compliant and designed for applications requiring easy access and secure fastening without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-72 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-72
Screw Head, Spring-loaded - Unified PFS2-832-72
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-832-72 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-832-72
Captive Screws PFS2-832-72
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-832-72 PFS2-832-72
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details