PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-72-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external threads meeting ASME B1.1, 2A and ASME B1.13M, 6g standards, designed for tool or hand operation in sheet metals with hardness up to HRB 80 or HB 150. The screw and retainer are carbon steel with bright nickel over copper flash finish (CN); the spring is 300 series stainless steel and the retaining ring is nylon rated to 200°F (93°C). The PFS2-M4-72 variant has a 4.0 mm thread, 7.9 mm screw length, installs in a minimum 1.53 mm hole in sheet material up to 1.53 mm thick, and requires a minimum edge distance of 3.84 mm. The BN finish option, as specified in the part number, is black nitride per AMS2753, Section 3 for both screw and retainer. All variants remain captive during installation and removal.

Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external threads meeting ASME B1.1, 2A and ASME B1.13M, 6g standards, designed for tool or hand operation in sheet metals with hardness up to HRB 80 or HB 150. The screw and retainer are carbon steel with bright nickel over copper flash finish (CN); the spring is 300 series stainless steel and the retaining ring is nylon rated to 200°F (93°C). The PFS2-M4-72 variant has a 4.0 mm thread, 7.9 mm screw length, installs in a minimum 1.53 mm hole in sheet material up to 1.53 mm thick, and requires a minimum edge distance of 3.84 mm. The BN finish option, as specified in the part number, is black nitride per AMS2753, Section 3 for both screw and retainer. All variants remain captive during installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-72-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-72-BN-2
Screw Head, Spring-loaded - Metric PFS2-M4-72-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M4-72-BN-2
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - PF11M-M6-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details