PennEngineering® ReelFast Panel Fastener Assembly - Type PSHP - Unified PSHP-440-0L002-2

Description
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
Request a Quote
Description
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ReelFast Panel Fastener Assembly - Type PSHP - Unified, part number PSHP-440-0L002-2, is designed to provide secure attachment for metal panels or thin material components while ensuring easy access for maintenance. This assembly features a spring-loaded mechanism that retains the screw in a retracted position, preventing loose hardware from falling out and potentially damaging internal components. The standard lobed cap is made from black ABS, with options for custom colors available upon request. The assembly includes a metal Phillips recess, with a six-lobe recess offered as a special order. The retainer and screw are sold separately, and the product is packaged in bags for convenience. This fastener is suitable for applications requiring reliable access and secure fastening without the risk of losing components.

Datasheet Summary
Powered by GS/AI

The ReelFast Panel Fastener Assembly - Type PSHP - Unified, part number PSHP-440-0L002-2, is designed to provide secure attachment for metal panels or thin material components while ensuring easy access for maintenance. This assembly features a spring-loaded mechanism that retains the screw in a retracted position, preventing loose hardware from falling out and potentially damaging internal components. The standard lobed cap is made from black ABS, with options for custom colors available upon request. The assembly includes a metal Phillips recess, with a six-lobe recess offered as a special order. The retainer and screw are sold separately, and the product is packaged in bags for convenience. This fastener is suitable for applications requiring reliable access and secure fastening without the risk of losing components.

Suppliers

Company
Product
Description
Supplier Links
ReelFast Panel Fastener Assembly - Type PSHP - Unified - PSHP-440-0L002-2 - PennEngineering®
Danboro, PA, United States
ReelFast Panel Fastener Assembly - Type PSHP - Unified
PSHP-440-0L002-2
ReelFast Panel Fastener Assembly - Type PSHP - Unified PSHP-440-0L002-2
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
  • Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position
  • Lobed Black ABS Cap standard
  • Other molded-thru colors available on special order
  • If you require a custom color or you need a “color matched” cap, please contact us
  • Metal Phillips recess standard, six-lobe recess available on special order
  • Packaged in bags
  • Retainer and screw are sold separately
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PSHP-440-0L002-2
Product Name ReelFast Panel Fastener Assembly - Type PSHP - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers