PennEngineering® Screw Head, Spring-loaded - Unified PFS2-632-40

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-632-40 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, featuring an external M3 thread (6-32 UNC) and a carbon steel screw with bright nickel over copper flash finish. The retainer is hardened carbon steel with a nylon retaining ring rated to 200°F (93°C). It installs into sheet material up to 0.250 inch (6.35 mm) thick with a minimum hole size of 0.281 inch (7.14 mm) and requires a minimum edge distance of 0.125 inch (3.18 mm). The assembly remains captive for repeated access and complies with ASME B1.1 and ASME B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PFS2-632-40 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, featuring an external M3 thread (6-32 UNC) and a carbon steel screw with bright nickel over copper flash finish. The retainer is hardened carbon steel with a nylon retaining ring rated to 200°F (93°C). It installs into sheet material up to 0.250 inch (6.35 mm) thick with a minimum hole size of 0.281 inch (7.14 mm) and requires a minimum edge distance of 0.125 inch (3.18 mm). The assembly remains captive for repeated access and complies with ASME B1.1 and ASME B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-632-40 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-632-40
Screw Head, Spring-loaded - Unified PFS2-632-40
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-632-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-632-40
Captive Screws PFS2-632-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-632-40 PFS2-632-40
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19638 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details