PR10 self-clinching flush-mounted retainers are designed for secure thread retention in thin sheet materials, accommodating #6-32 (0.138-32) internal threads per ASME B1.1, 2B. The part installs in sheet thicknesses of 0.050 in minimum for self-clinching and 0.125 in for flush mounting, with a required hole size of 0.312 in ±0.003 in. It requires a minimum distance of 0.33 in from the hole centerline to the edge. The retainer has a shank diameter of 0.125 in max, a body height of 0.075 in nominal, and is made from 300 series stainless steel with a passivated finish tested per ASTM A380. It is rated for use in sheet materials with a hardness of HRB 70 or less or HB 125 or less.
Specifications -
Thread Size - - .138-32 (#6-32)
Type1 - - PR10
Thread Code - - 632
A (Shank) Max. - - .125 in
Min. Sheet for Self-Clinching - - .050 in
Min. Sheet for Flush Installation - - .125 in
Hole Size in Sheet + 0.003 - 0.000 - - .312 in
B Nom. - - .225 in
C Max. - - .311 in
E Nom. - - .340 in
H Nom. - - .075 in
Min. Dist. Hole C/L to Edge - - .33 in
Thread Specification - - ANSI B1.1, 2B
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PR10-632 |
| Product Name | PR10 Self-Clinching Flush-Mounted Retainers - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.1250 inch (3.17 mm) |