PennEngineering® Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| Features: Cost-effective way to secure and separate two bundles with one cable tie Quickly and easily pulls through increasing productivity Single part covers multiple bundle sizes resulting in reduced part... | |
| Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp... | |
| Features: Feature metal pawl for high strength and better durability. Self-locking head design speeds installation and locks into place at any length along the tie body. Provide a strong, durable... | |
| Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with... | |
| Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead... | |
| Features: Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand. One-piece design reduces cost and installation time. Nytyes feature a bent tip for ease... |