PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-50

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The M5-50 variant features an M5 x 0.8 metric thread, a 7.9 mm screw shank length, and a 50 mm installed height. It includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a maximum temperature limit of 93°C. The screw has a DuraBlack finish and is installed in a 7.9 mm hole with a minimum edge distance of 8.63 mm. The assembly is UL approved and installed with a #2 driver.

Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The M5-50 variant features an M5 x 0.8 metric thread, a 7.9 mm screw shank length, and a 50 mm installed height. It includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a maximum temperature limit of 93°C. The screw has a DuraBlack finish and is installed in a 7.9 mm hole with a minimum edge distance of 8.63 mm. The assembly is UL approved and installed with a #2 driver.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-50 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-50
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-50
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M5-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M5-50
Captive Screws PFC2P-M5-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M5-50 PFC2P-M5-50
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details