Available in steel or stainless steel.
Meets “operator access area” requirements similar to UL 508.
Tool or finger operation.
Most sizes available in three screw lengths.
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Available in steel or stainless steel.
Meets “operator access area” requirements similar to UL 508.
Tool or finger operation.
Most sizes available in three screw lengths.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
PFS2 series spring-loaded captive panel screws with M3 thread size, 9.5 mm screw length, and black nitride finish are designed for tool or hand operation in sheet materials up to 1.53 mm thick, with a minimum hole size of 3.84 mm and minimum edge distance of 6.35 mm. The screw and retainer are made of carbon steel with bright nickel over copper flash finish, or optional black nitride finish per AMS2753, and include a nylon retaining ring rated to 93°C. The assembly remains captive during installation and removal, suitable for circuit boards and thin sheets with hardness up to HRB 80 or HB 150.
Datasheet Summary Powered by GS/AI
PFS2 series spring-loaded captive panel screws with M3 thread size, 9.5 mm screw length, and black nitride finish are designed for tool or hand operation in sheet materials up to 1.53 mm thick, with a minimum hole size of 3.84 mm and minimum edge distance of 6.35 mm. The screw and retainer are made of carbon steel with bright nickel over copper flash finish, or optional black nitride finish per AMS2753, and include a nylon retaining ring rated to 93°C. The assembly remains captive during installation and removal, suitable for circuit boards and thin sheets with hardness up to HRB 80 or HB 150.
Available in steel or stainless steel.
Meets “operator access area” requirements similar to UL 508.
Tool or finger operation.
Most sizes available in three screw lengths.
Available in steel or stainless steel.
Meets “operator access area” requirements similar to UL 508.