PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-82-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation in thin sheet materials. It features a 300 series stainless steel retainer, a carbon steel screw, and a 300 series stainless steel spring, with a nylon retaining ring rated to 200°F (93°C). The part is intended for use in sheet hardness up to HRB 80 or HB 150. The M6 x 1 thread size has a minimum hole size of 1.53 mm, a maximum sheet thickness of 0.64 mm, and a centerline-to-edge distance of 9.65 mm. A black nitride finish (BN) is available as an option. All dimensions and performance characteristics align with ASME B1.1 and ASME B1.13M standards.

Datasheet Summary
Powered by GS/AI

The PFS2 series is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation in thin sheet materials. It features a 300 series stainless steel retainer, a carbon steel screw, and a 300 series stainless steel spring, with a nylon retaining ring rated to 200°F (93°C). The part is intended for use in sheet hardness up to HRB 80 or HB 150. The M6 x 1 thread size has a minimum hole size of 1.53 mm, a maximum sheet thickness of 0.64 mm, and a centerline-to-edge distance of 9.65 mm. A black nitride finish (BN) is available as an option. All dimensions and performance characteristics align with ASME B1.1 and ASME B1.13M standards.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-82-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-82-BN-2
Screw Head, Spring-loaded - Metric PFS2-M6-82-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M6-82-BN-2
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details