PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-M3-62 is a tool-only, non-flush, spring-loaded captive panel screw with an M3 x 0.5 metric thread, designed for installation in sheet metal up to 0.64 mm thick with a minimum hole size of 3.84 mm and a centerline-to-edge distance of 6.35 mm. It features a 300 series stainless steel retainer with a blue plastic retaining ring, a 400 series stainless steel screw with DuraBlack finish, and a 300 series stainless steel spring. The screw provides a positive stop during installation and is compliant with ASME B1.13M, 6g threading standards.

Datasheet Summary
Powered by GS/AI

PFC2P-M3-62 is a tool-only, non-flush, spring-loaded captive panel screw with an M3 x 0.5 metric thread, designed for installation in sheet metal up to 0.64 mm thick with a minimum hole size of 3.84 mm and a centerline-to-edge distance of 6.35 mm. It features a 300 series stainless steel retainer with a blue plastic retaining ring, a 400 series stainless steel screw with DuraBlack finish, and a 300 series stainless steel spring. The screw provides a positive stop during installation and is compliant with ASME B1.13M, 6g threading standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-62 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-62
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M3-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M3-62
Captive Screws PFC2P-M3-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M3-62 PFC2P-M3-62
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details